Knowles Electronics, LLC. PHF Receiver Family

Description
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction
Description
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction

Suppliers

Company
Product
Description
Supplier Links
PHF Receiver Family -  - Knowles Electronics, LLC.
Itasca, IL, United States
PHF Receiver Family
PHF Receiver Family
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction

With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback. With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs.

Features

  • 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size
  • For all ranges of BTE applications
  • For high-gain Power ITE applications
  • More hearing instrument SPL output for same instrument size
  • Greatly reduced receiver vibration: more hearing instrument gain-before-feedback
  • Two-terminal, zero-bias configuration
  • Undamped, screen damped, and internally damped responses
  • Wide range of coil impedances
  • Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name PHF Receiver Family
Impedance 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
I SERIES Point Source 800 Weather-Resistant Loudspeakers - IP8-1152WR - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details