Knowles Speakers HODTEC-31230-000

Description
Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top
Request a Quote Datasheet
Description
Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - HODTEC3123000-ND - DigiKey
Thief River Falls, MN, United States
Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top

Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
HODTEC-31230-000
Speakers & Transducers HODTEC-31230-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number HODTEC3123000-ND HODTEC-31230-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details