Knowles Electronics, LLC. Speakers RQU-35066-000

Description
RECEIVER
Request a Quote Datasheet
Description
RECEIVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - RQU35066000-ND - DigiKey
Thief River Falls, MN, United States
RECEIVER

RECEIVER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number RQU35066000-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - PLS-75F25AL04-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details