Knowles Electronics, LLC.
Speakers
RAU-34832-B148
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RAU34832B148-ND |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
98 dB
Size
5.50 inch (140 mm)
View Details
SPL
84 dB
Frequency Response
15000 Hz
Size
5.12 inch (130 mm)
View Details
Ningbo Best Group Co., Ltd.
SPL
90 dB
Nominal Power
3 watts
Maximum Power
5 watts
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
75 dB
Resonance Frequency
280 Hz
View Details