Knowles Electronics, LLC. TWFK Series

Description
The world's smallest dual balanced armature receiver, the TWFK is designed for pro-audio in-ear applications. It enables customized cross-over systems to achieve target frequency response in a package size smaller than the ED Series. Features Dual elements with single sound port Extreme wideband capability Unique woofer/tweeter design Mechanical shock resistance
Description
The world's smallest dual balanced armature receiver, the TWFK is designed for pro-audio in-ear applications. It enables customized cross-over systems to achieve target frequency response in a package size smaller than the ED Series. Features Dual elements with single sound port Extreme wideband capability Unique woofer/tweeter design Mechanical shock resistance

Suppliers

Company
Product
Description
Supplier Links
TWFK Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
TWFK Series
TWFK Series
The world's smallest dual balanced armature receiver, the TWFK is designed for pro-audio in-ear applications. It enables customized cross-over systems to achieve target frequency response in a package size smaller than the ED Series. Features Dual elements with single sound port Extreme wideband capability Unique woofer/tweeter design Mechanical shock resistance

The world's smallest dual balanced armature receiver, the TWFK is designed for pro-audio in-ear applications. It enables customized cross-over systems to achieve target frequency response in a package size smaller than the ED Series.

Features

  • Dual elements with single sound port
  • Extreme wideband capability
  • Unique woofer/tweeter design
  • Mechanical shock resistance
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name TWFK Series
Impedance 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ES Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 50000 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details