Knowles Speakers WBFK-30095-000

Description
13.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.4kHz Top Rectangular
Request a Quote Datasheet
Description
13.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-WBFK-30095-000-ND - DigiKey
Thief River Falls, MN, United States
13.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.4kHz Top Rectangular

13.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.4kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
WBFK-30095-000
Speakers & Transducers WBFK-30095-000
Speakers & Transducers Wideband Balanced Armature Speaker

Speakers & Transducers Wideband Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-WBFK-30095-000-ND WBFK-30095-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details