Knowles Electronics, LLC. HC/FHC Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Suppliers

Company
Product
Description
Supplier Links
HC/FHC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
HC/FHC Series
HC/FHC Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC.

Features

  • In-ear size receiver
  • Improved low frequency headroom
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name HC/FHC Series
Impedance 2072 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details