Knowles Electronics, LLC. Speakers HE-31751-000

Description
118.1 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
118.1 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - HE-31751-000-ND - DigiKey
Thief River Falls, MN, United States
118.1 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10kHz Top Rectangular

118.1 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
HE-31751-000
Speakers & Transducers HE-31751-000
Speakers & Transducers WIDE BANDWIDTH, WARM BASS, HIGH OUTPUT

Speakers & Transducers WIDE BANDWIDTH, WARM BASS, HIGH OUTPUT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number HE-31751-000-ND HE-31751-000
Product Name Speakers Speakers & Transducers
Weight 1.36 g (0.05 oz)
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
OT Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 88 dB
Resonance Frequency 1030 Hz
View Details