Knowles Speakers SWFK-31736-000

Description
7 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Top Rectangular
Request a Quote Datasheet
Description
7 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1389-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1389-ND
Speakers 423-1389-ND
7 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Top Rectangular

7 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SWFK-31736-000
Speakers & Transducers SWFK-31736-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1389-ND SWFK-31736-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details