Knowles Electronics, LLC. PHF Receiver Family

Description
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction
Description
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction

Suppliers

Company
Product
Description
Supplier Links
PHF Receiver Family -  - Knowles Electronics, LLC.
Itasca, IL, United States
PHF Receiver Family
PHF Receiver Family
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction

With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback. With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs.

Features

  • 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size
  • For all ranges of BTE applications
  • For high-gain Power ITE applications
  • More hearing instrument SPL output for same instrument size
  • Greatly reduced receiver vibration: more hearing instrument gain-before-feedback
  • Two-terminal, zero-bias configuration
  • Undamped, screen damped, and internally damped responses
  • Wide range of coil impedances
  • Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name PHF Receiver Family
Impedance 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Complete Horn/driver System - R.5-V2200 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; Telephone or Voice Communication
View Details