Knowles Electronics, LLC. Speakers TWFK-60173-000

Description
706 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.6kHz Top Rectangular
Request a Quote Datasheet
Description
706 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.6kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1375-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1375-ND
Speakers 423-1375-ND
706 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.6kHz Top Rectangular

706 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.6kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1375-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - FSL-1830R06-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 31 Hz
View Details