Knowles Electronics, LLC. HC/FHC Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Suppliers

Company
Product
Description
Supplier Links
HC/FHC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
HC/FHC Series
HC/FHC Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC.

Features

  • In-ear size receiver
  • Improved low frequency headroom
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name HC/FHC Series
Impedance 248 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
High Performance 6.5-inch Pendant Loudspeaker - DP6 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details