Knowles Electronics, LLC. HC/FHC Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Suppliers

Company
Product
Description
Supplier Links
HC/FHC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
HC/FHC Series
HC/FHC Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC.

Features

  • In-ear size receiver
  • Improved low frequency headroom
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name HC/FHC Series
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details
Speaker - FC32WP-C - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details