Ryan Electronics Corporation Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| MIL-C-17 Ryan Electronics carries a wide range of QPL approved MIL-C-17 coax cable for military, commercial and industrial applications. QPL approved cables have passed rigorous inspection and qualification tests, ensuring... | |
| APPLICATIONS: Found in computer back pannel wiring and electronic equipment, this specification is light weight and its insulation offers superior toughness. CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Type A: Solid silver plated... | |
| APPLICATIONS: Aerospace applications where light weight, abrasion resistance and mechanical durability are required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin plated copper Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, light weight, color coded TEMPERATURE... | |
| APPLICATIONS: Aerospace applications where light weight, abrasion resistance and mechanical durability are required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin plated copper Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, medium weight, color coded TEMPERATURE... | |
| APPLICATIONS: Aerospace applications where light weight, abrasion resistance and mechanical durability are required CHARACTERISTICS: Stranded silver plated copper Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, light weight, color coded TEMPERATURE: 150°C VOLTAGE... | |
| APPLICATIONS: Aerospace applications, where a high temperature rating and resitance to abrasion and solvents is necessary. This specification is highly reliable and offers excellent thermal stability. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded... | |
| APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11 Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethyl ene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt | |
| APPLICATIONS: Circuit wiring, point to point wiring where no insulation is needed, and ground wire applications Wire / cable shielding CHARACTERISTICS: PRODUCT DESCRIPTION: Electrolytic soft drawn, annealed solid tin plated... | |
| APPLICATIONS: Critical circuit aerospace applications where wires must opeate in extremely harsh enviornments, under vibration, and maintain electrical integrity for a short time under direct flame exposure during emergency conditions. | |
| APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper alloy Cross-linked modified ETFE insulation (dual wall), color coded AWG size 2 and larger... | |
| APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C... | |
| APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper Cross-linked modified ETFE insulation (dual wall), color coded AWG size 2 and larger have... | |
| APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C... | |
| APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Cross-linked modified ETFE insulation (dual wall), color coded AWG size 2 and larger have... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper PTFE tapes, PTFE coated glass braid, fused PTFE... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper PTFE tapes, PTFE coated glass tapes, PTFE coated... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper PTFE tapes, PTFE coated glass braid, color coded... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper PTFE tapes, PTFE coated glass braid, FEP, color... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral... | |
| APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral... | |
| APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded... | |
| APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene... | |
| APPLICATIONS: High temperature, internal wiring of meters and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver-plated copper Extruded FEP insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE... | |
| APPLICATIONS: High temperature, light weight aerospace applications where increased mechanical strength and abrasion resistance is required CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated high strength copper alloy Cross-linked modified ETFE insulation... | |
| APPLICATIONS: High temperature, light weight aerospace applications where increased mechanical strength and abrasion resistance is required CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Cross-linked modified ETFE insulation (single wall), color... | |
| APPLICATIONS: High temperature, small diameter, internal electronic applications CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .006" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE... | |
| APPLICATIONS: Internal wiring of meters, panels and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +200°C... | |
| APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .010" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE:... | |
| APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE... | |
| APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE:... | |
| APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE... | |
| APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE:... | |
| APPLICATIONS: Military and airframe applications where high density cabling and harnessing are required. This specification offers low weight resistance to chemicals, abrasion, and shrink back. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin... | |
| APPLICATIONS: Military harnessing, power supply lead wire, appliance wiring, and medical electronic devices CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .010" nom. wall OPERATING... | |
| APPLICATIONS: Non-watertight, non-flexing applications Interconnection of electronic, communication, and instrumentation systems for radio frequency applications up to two megahertz. CHARACTERISTICS: PRODUCT DESCRIPTION: Type: TTXS Primary conductors: M81044/12 Twisted into pairs,... | |
| APPLICATIONS: Oil resistant portable cord type construction suitable for non-watertight (use within one compartment or within continuous compartments), flexing service Shipboard electronic, communications and instrumentation applications except where unusual circuit... | |
| APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat... | |
| APPLICATIONS: Used for residential / industrial / commercial lighting and power, machine tool and appliance wiring applications CHARACTERISTICS: PRODUCT DESCRIPTION: Soft drawn, bare copper PVC insulation, clear nylon jacket TEMPERATURE... | |
| APPLICATIONS: Used in electrical or electronic applications, or where it may be exposed to abrasion, impact, chemicals, or other abuse. This specification offers excellent resistance to moisture, fuels, hydraulic fluids,... | |
| APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600... | |
| APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C... | |
| APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600... | |
| This specification covers electrical cables consisting of unshielded and unjacketed, shielded, jacketed, or shielded and jacketed twisted pairs and triples, and shielded or shielded and jacketed singles. The cable is... |