Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/12

Description
APPLICATIONS: High temperature, internal wiring of meters and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver-plated copper Extruded FEP insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1 flame test
Description
APPLICATIONS: High temperature, internal wiring of meters and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver-plated copper Extruded FEP insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/12 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/12
M16878 Mil-Spec Wire M16878/12
APPLICATIONS: High temperature, internal wiring of meters and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver-plated copper Extruded FEP insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1 flame test

APPLICATIONS:

  • High temperature, internal wiring of meters and electronic equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver-plated copper
  • Extruded FEP insulation, color coded, .015" nom. wall

OPERATING TEMPERATURE:

  • -65°C to +200°C

VOLTAGE RATING:

  • 1000 volt

APPROVALS:

  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/12
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details