Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/7

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/7 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/7
M22759 Mil-Spec Wire M22759/7
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required
  • Mineral filled PTFE provides excellent mechanical strength

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver plated copper
  • Mineral filled extruded PTFE insulation, color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/7
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3501/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
White PVC Single Wire - 56010140 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details