Ryan Electronics Corporation Mil-Spec Wire M8777

Description
APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene propylene (FEP) TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene propylene (FEP) TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Wire - M8777 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Wire
M8777
Mil-Spec Wire M8777
APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene propylene (FEP) TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature, aircraft applications

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Conductor: Stranded silver coated copper conductor
  • Insulation: Silicone rubber
  • Braid: Glass braid impregnated with silicone or PTFE
  • Jacket: Extruded clear fluorinated ethylene propylene (FEP)

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M8777
Product Name Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details