Ryan Electronics Corporation Mil-Spec Wire M5086

Description
APPLICATIONS: Used in electrical or electronic applications, or where it may be exposed to abrasion, impact, chemicals, or other abuse. This specification offers excellent resistance to moisture, fuels, hydraulic fluids, and other common industrial solvents. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded, clear nylon jacket overall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Used in electrical or electronic applications, or where it may be exposed to abrasion, impact, chemicals, or other abuse. This specification offers excellent resistance to moisture, fuels, hydraulic fluids, and other common industrial solvents. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded, clear nylon jacket overall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Wire - M5086 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Wire
M5086
Mil-Spec Wire M5086
APPLICATIONS: Used in electrical or electronic applications, or where it may be exposed to abrasion, impact, chemicals, or other abuse. This specification offers excellent resistance to moisture, fuels, hydraulic fluids, and other common industrial solvents. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded, clear nylon jacket overall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Used in electrical or electronic applications, or where it may be exposed to abrasion, impact, chemicals, or other abuse. This specification offers excellent resistance to moisture, fuels, hydraulic fluids, and other common industrial solvents.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper
  • PVC insulation, color coded, clear nylon jacket overall

OPERATING TEMPERATURE:

  • -55°C to +105°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M5086
Product Name Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3501/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details