Ryan Electronics Corporation Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| EXPANDABLE SLEEVING Expandable sleeving is lightweight and extremely flexible. It offers high abrasion and cut through resistance, providing superior protection for wire and cable in harsh environments. Expandable Braided Polyester... | |
| FIBERGLASS SLEEVING Designed for demanding environments, fiberglass sleeving offers excellent abrasion resistance and is built to withstand extreme heat. PVC Coated Fiberglass Sleeving Silicone Coated Fiberglass Sleeving Uncoated Fiberglass... | |
| M23053/4 M23053/4 CL1 - 3:1 Heat Shrink M23053/4 CL2 - 2:1 Heat Shrink M23053/4 CL3 - 3:1 Heat Shrink | |
| M23053/5 M23053/5 CL1 Heat Shrink Tubing - 2:1 Shrink Ratio - Colors M23053/5 CL2 Heat Shrink Tubing - 2:1 Shrink Ratio - Clear M23053/5 CL3 Heat Shrink Tubing - 2:1... | |
| M23053 This specification establishes the requirements for various types and colors of electrical insulating sleeving that will shrink to a predetermined size upon the application of heat. When subjected to... | |
| APPLICATIONS: Applications requiring abrasion and mechanical resistance and where exposure to diesel fuels and hydraulic fluids is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Crosslinked, flexible, elastomer polyolefin tubing Colors conform to requirements... | |
| APPLICATIONS: Applications requiring superior abrasion and cut-through resistance, strain relief on high temperature wire, component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Semi-rigid, crosslinked, flame retardant, polyvinylidene fluoride heat shrinkable tubing Transparent to... | |
| APPLICATIONS: Extremely flexible, cut / abrasion / chemical resistant covering for wires, wire bundles and harnesses, and flat ribbon cable CHARACTERISTICS: Braided polyester PET (Polyethylene Terephthalate) monofilament sleeving Excellent chemical... | |
| APPLICATIONS: Extremely flexible, high / low temperature wire harnesses, cable connections and component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, silicone coated fiberglass sleeving OPERATING TEMPERATURE: -70°C to... | |
| APPLICATIONS: Fire retardant, extremely flexible, cut / abrasion / chemical resistant covering for wires, wire bundles and harnesses, and flat ribbon cable CHARACTERISTICS: Braided Halar® Fluoropolymer (E-CTFE) monofilament sleeving Passes... | |
| APPLICATIONS: Flame retardant, extremely flexible, cut / abrasion / chemical resistant covering for wires, wire bundles and harnesses, and flat ribbon cable CHARACTERISTICS: Braided polyester PET (Polyethylene Terephthalate) monofilament sleeving,... | |
| APPLICATIONS: Flame retardant, fray resistant, extremely flexible, cut / abrasion / chemical resistant covering for wires, wire bundles and harnesses, and flat ribbon cable CHARACTERISTICS: Braided polyester PET (Polyethylene Terephthalate)... | |
| APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing... | |
| APPLICATIONS: For extreme temperature applications, and where exposure to fuels, acids, lubricants, and solvents is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, fluoroelastomer heat shrinkable sleeving Colors conform to requirements of Class... | |
| APPLICATIONS: Fray resistant, extremely flexible, cut / abrasion / chemical resistant covering for wires, wire bundles and harnesses, and flat ribbon cable CHARACTERISTICS: Braided polyester PET (Polyethylene Terephthalate) monofilament sleeving... | |
| APPLICATIONS: High temperature wire harnesses and cable connections, component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, uncoated fiberglass sleeving OPERATING TEMPERATURE: -60°C to +648°C APPROVALS: MIL-I-3190 UL 1441... | |
| APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat... | |
| APPLICATIONS: Used for electrical insulating purposes, wire harness and component covering CHARACTERISTICS: Polytetrafluoroethyl ene resin tubing Excellent heat and chemical resistance, outstanding dielectrc strength, self-extinguishing OPERATING TEMPERATURE: -65°C to +250°C... | |
| APPLICATIONS: Wire harness and ground strap protection Flexible PVC tubing offers resistance to heat, chemicals and abrasion CHARACTERISTICS: PRODUCT DESCRIPTION: Non-shrink flexible PVC tubing Available in either black or clear... | |
| APPLICATIONS: Wire harness applications requiring flexability, resistance to oil, abrasion, and high temperatures CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, PVC coated fiberglass sleeving OPERATING TEMPERATURE: -20°C to +130°C... | |
| MIL-T-43435 Type V | A-A-52084 Flat briaded, electrical grade, continuous filament, aramid (aromatic polyamide) yarn Finish: *A: No finish *B: Microcrystalline fungicide wax *C: Synthetic elastomer *F: F Silicone resin... |