Ryan Electronics Corporation Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Product Name Notes
M23053/4 M23053/4 CL1 - 3:1 Heat Shrink M23053/4 CL2 - 2:1 Heat Shrink M23053/4 CL3 - 3:1 Heat Shrink
M23053/5 M23053/5 CL1 Heat Shrink Tubing - 2:1 Shrink Ratio - Colors M23053/5 CL2 Heat Shrink Tubing - 2:1 Shrink Ratio - Clear M23053/5 CL3 Heat Shrink Tubing - 2:1...
M23053 This specification establishes the requirements for various types and colors of electrical insulating sleeving that will shrink to a predetermined size upon the application of heat. When subjected to...
APPLICATIONS: Applications requiring abrasion and mechanical resistance and where exposure to diesel fuels and hydraulic fluids is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Crosslinked, flexible, elastomer polyolefin tubing Colors conform to requirements...
APPLICATIONS: Applications requiring superior abrasion and cut-through resistance, strain relief on high temperature wire, component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Semi-rigid, crosslinked, flame retardant, polyvinylidene fluoride heat shrinkable tubing Transparent to...
APPLICATIONS: For extreme temperature applications, and where exposure to fuels, acids, lubricants, and solvents is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, fluoroelastomer heat shrinkable sleeving Colors conform to requirements of Class...