Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/8

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/8 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/8
M22759 Mil-Spec Wire M22759/8
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required
  • Mineral filled PTFE provides excellent mechanical strength

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel plated copper
  • Mineral filled extruded PTFE insulation, color coded

TEMPERATURE RATING:

  • 260°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/8
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details