Ryan Electronics Corporation Mil-Spec Wire M81044

Description
APPLICATIONS: Military and airframe applications where high density cabling and harnessing are required. This specification offers low weight resistance to chemicals, abrasion, and shrink back. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Insulation: Cross-linked extruded polyalkene, color coded Jacket: Cross-linked extruded polyvinylidene flouride (PVDF), .005" nom. wall TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Military and airframe applications where high density cabling and harnessing are required. This specification offers low weight resistance to chemicals, abrasion, and shrink back. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Insulation: Cross-linked extruded polyalkene, color coded Jacket: Cross-linked extruded polyvinylidene flouride (PVDF), .005" nom. wall TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Wire - M81044 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Wire
M81044
Mil-Spec Wire M81044
APPLICATIONS: Military and airframe applications where high density cabling and harnessing are required. This specification offers low weight resistance to chemicals, abrasion, and shrink back. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Insulation: Cross-linked extruded polyalkene, color coded Jacket: Cross-linked extruded polyvinylidene flouride (PVDF), .005" nom. wall TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Military and airframe applications where high density cabling and harnessing are required. This specification offers low weight resistance to chemicals, abrasion, and shrink back.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tin coated copper

Insulation:

  • Cross-linked extruded polyalkene, color coded

Jacket:

  • Cross-linked extruded polyvinylidene flouride (PVDF), .005" nom. wall

TEMPERATURE RATING:

  • 150°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M81044
Product Name Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3502/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details