Ryan Electronics Corporation Mil-Spec Cable M24640

Description
APPLICATIONS: Non-watertight, non-flexing applications Interconnection of electronic, communication, and instrumentation systems for radio frequency applications up to two megahertz. CHARACTERISTICS: PRODUCT DESCRIPTION: Type: TTXS Primary conductors: M81044/12 Twisted into pairs, shielded with a tinned copper braid and overall tape shield The specified number of pairs consecutively cabled, fillers as needed, overall binder tape Cross-linked polyolefin jacket, surface marked Type: TTXSA Same construction with braided aluminum armor Type: TTXSO Same construction as TTXS with additional overall tinned copper braid shield TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Non-watertight, non-flexing applications Interconnection of electronic, communication, and instrumentation systems for radio frequency applications up to two megahertz. CHARACTERISTICS: PRODUCT DESCRIPTION: Type: TTXS Primary conductors: M81044/12 Twisted into pairs, shielded with a tinned copper braid and overall tape shield The specified number of pairs consecutively cabled, fillers as needed, overall binder tape Cross-linked polyolefin jacket, surface marked Type: TTXSA Same construction with braided aluminum armor Type: TTXSO Same construction as TTXS with additional overall tinned copper braid shield TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Cable - M24640 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Cable
M24640
Mil-Spec Cable M24640
APPLICATIONS: Non-watertight, non-flexing applications Interconnection of electronic, communication, and instrumentation systems for radio frequency applications up to two megahertz. CHARACTERISTICS: PRODUCT DESCRIPTION: Type: TTXS Primary conductors: M81044/12 Twisted into pairs, shielded with a tinned copper braid and overall tape shield The specified number of pairs consecutively cabled, fillers as needed, overall binder tape Cross-linked polyolefin jacket, surface marked Type: TTXSA Same construction with braided aluminum armor Type: TTXSO Same construction as TTXS with additional overall tinned copper braid shield TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Non-watertight, non-flexing applications
  • Interconnection of electronic, communication, and instrumentation systems for radio frequency applications up to two megahertz.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

Type: TTXS

  • Primary conductors: M81044/12
  • Twisted into pairs, shielded with a tinned copper braid and overall tape shield
  • The specified number of pairs consecutively cabled, fillers as needed, overall binder tape
  • Cross-linked polyolefin jacket, surface marked

Type: TTXSA

  • Same construction with braided aluminum armor

Type: TTXSO

  • Same construction as TTXS with additional overall tinned copper braid shield

TEMPERATURE RATING:

  • 150°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M24640
Product Name Mil-Spec Cable
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details