Ryan Electronics Corporation Mil-Spec Cable M24643

Description
APPLICATIONS: Oil resistant portable cord type construction suitable for non-watertight (use within one compartment or within continuous compartments), flexing service Shipboard electronic, communications and instrumentation applications except where unusual circuit parameters require a special cable type CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductor Crosslinked-linked XLP insulation, .015" nom wall, color coded per Method 3 Two or three conductors cabled with fillers, tie cord Cross-Linked Polyolefin jacket, surface marked OPERATING TEMPERATURE: -20°C to +90°C VOLTAGE RATING: 300 volt
Description
APPLICATIONS: Oil resistant portable cord type construction suitable for non-watertight (use within one compartment or within continuous compartments), flexing service Shipboard electronic, communications and instrumentation applications except where unusual circuit parameters require a special cable type CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductor Crosslinked-linked XLP insulation, .015" nom wall, color coded per Method 3 Two or three conductors cabled with fillers, tie cord Cross-Linked Polyolefin jacket, surface marked OPERATING TEMPERATURE: -20°C to +90°C VOLTAGE RATING: 300 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Cable - M24643 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Cable
M24643
Mil-Spec Cable M24643
APPLICATIONS: Oil resistant portable cord type construction suitable for non-watertight (use within one compartment or within continuous compartments), flexing service Shipboard electronic, communications and instrumentation applications except where unusual circuit parameters require a special cable type CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductor Crosslinked-linked XLP insulation, .015" nom wall, color coded per Method 3 Two or three conductors cabled with fillers, tie cord Cross-Linked Polyolefin jacket, surface marked OPERATING TEMPERATURE: -20°C to +90°C VOLTAGE RATING: 300 volt

APPLICATIONS:

  • Oil resistant portable cord type construction suitable for non-watertight (use within one compartment or within continuous compartments), flexing service
  • Shipboard electronic, communications and instrumentation applications except where unusual circuit parameters require a special cable type

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded bare copper conductor
  • Crosslinked-linked XLP insulation, .015" nom wall, color coded per Method 3
  • Two or three conductors cabled with fillers, tie cord
  • Cross-Linked Polyolefin jacket, surface marked

OPERATING TEMPERATURE:

  • -20°C to +90°C

VOLTAGE RATING:

  • 300 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M24643
Product Name Mil-Spec Cable
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details