Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/26

Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel-plated copper Wrapped tape PTFE insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant
Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel-plated copper Wrapped tape PTFE insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/26 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/26
M16878 Mil-Spec Wire M16878/26
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel-plated copper Wrapped tape PTFE insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

APPLICATIONS:

  • High temperature internal electronic applications
  • PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded nickel-plated copper
  • Wrapped tape PTFE insulation, color coded, .010" nom. wall

OPERATING TEMPERATURE:

  • -65°C to +260°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Passes UL VW-1 flame test
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/26
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details