Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/5

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt MIL-W-22759/5 (M22759/5) | SAE AS22759/5 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/7-24 24 19/36 0.024 0.075 6 M22759/7-22 22 19/34 0.030 0.085 8 M22759/7-20 20 19/32 0.038 0.095 10 M22759/7-18 18 19/30 0.047 0.110 14 M22759/7-16 16 19/29 0.053 0.125 18 M22759/7-14 14 19/27 0.067 0.143 25 M22759/7-12 12 19/25 0.086 0.160 34 M22759/7-10 10 37/26 0.108 0.179 48 M22759/7-8 8 133/29 0.162 0.245 83 M22759/7-6 6 133/27 0.210 0.300 126 M22759/7-4 4 133/25 0.260 0.355 188 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/5: Twisting Spiral striping Cut & strip
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt MIL-W-22759/5 (M22759/5) | SAE AS22759/5 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/7-24 24 19/36 0.024 0.075 6 M22759/7-22 22 19/34 0.030 0.085 8 M22759/7-20 20 19/32 0.038 0.095 10 M22759/7-18 18 19/30 0.047 0.110 14 M22759/7-16 16 19/29 0.053 0.125 18 M22759/7-14 14 19/27 0.067 0.143 25 M22759/7-12 12 19/25 0.086 0.160 34 M22759/7-10 10 37/26 0.108 0.179 48 M22759/7-8 8 133/29 0.162 0.245 83 M22759/7-6 6 133/27 0.210 0.300 126 M22759/7-4 4 133/25 0.260 0.355 188 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/5: Twisting Spiral striping Cut & strip

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/5 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/5
M22759 Mil-Spec Wire M22759/5
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt MIL-W-22759/5 (M22759/5) | SAE AS22759/5 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/7-24 24 19/36 0.024 0.075 6 M22759/7-22 22 19/34 0.030 0.085 8 M22759/7-20 20 19/32 0.038 0.095 10 M22759/7-18 18 19/30 0.047 0.110 14 M22759/7-16 16 19/29 0.053 0.125 18 M22759/7-14 14 19/27 0.067 0.143 25 M22759/7-12 12 19/25 0.086 0.160 34 M22759/7-10 10 37/26 0.108 0.179 48 M22759/7-8 8 133/29 0.162 0.245 83 M22759/7-6 6 133/27 0.210 0.300 126 M22759/7-4 4 133/25 0.260 0.355 188 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/5: Twisting Spiral striping Cut & strip

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required
  • Mineral filled PTFE provides excellent mechanical strength

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver plated copper
  • Mineral filled extruded PTFE insulation, color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt

MIL-W-22759/5 (M22759/5) | SAE AS22759/5

Mil-Spec #AWGStrandingNom. Diameter
of Conductor (in)
Nom.
O.D. (in)
Nom.
Lbs/Mft
M22759/7-242419/360.0240.0756
M22759/7-222219/340.0300.0858
M22759/7-202019/320.0380.09510
M22759/7-181819/300.0470.11014
M22759/7-161619/290.0530.12518
M22759/7-141419/270.0670.14325
M22759/7-121219/250.0860.16034
M22759/7-101037/260.1080.17948
M22759/7-88133/290.1620.24583
M22759/7-66133/270.2100.300126
M22759/7-44133/250.2600.355188

AVAILABILITY:

  • Many specifications in stock for immediate shipment

VALUE ADDED OPTIONS FOR M22759/5:

  • Twisting
  • Spiral striping
  • Cut & strip
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/5
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details