Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/3

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper PTFE tapes, PTFE coated glass braid, fused PTFE tape, color coded, .022" to .060" wall TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper PTFE tapes, PTFE coated glass braid, fused PTFE tape, color coded, .022" to .060" wall TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/3 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/3
M22759 Mil-Spec Wire M22759/3
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper PTFE tapes, PTFE coated glass braid, fused PTFE tape, color coded, .022" to .060" wall TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel coated copper
  • PTFE tapes, PTFE coated glass braid, fused PTFE tape, color coded, .022" to .060" wall

TEMPERATURE RATING:

  • 260°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/3
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3512/050-050 - WAGO
Specs
Product Type Power Cable
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details