Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/3

Description
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 3000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant
Description
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 3000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/3 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/3
M16878 Mil-Spec Wire M16878/3
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 3000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

APPLICATIONS:

  • Internal wiring of meters, panels, and electronic equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • PVC insulation, color coded, .031" nom. wall

OPERATING TEMPERATURE:

  • -55°C to +105°C

VOLTAGE RATING:

  • 3000 volt

APPROVALS:

  • Passes UL VW-1 flame test
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/3
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details