Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/32

Description
APPLICATIONS: High temperature, light weight aerospace applications where increased mechanical strength and abrasion resistance is required CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature, light weight aerospace applications where increased mechanical strength and abrasion resistance is required CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/32 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/32
M22759 Mil-Spec Wire M22759/32
APPLICATIONS: High temperature, light weight aerospace applications where increased mechanical strength and abrasion resistance is required CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded tin coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature, light weight aerospace applications where increased mechanical strength and abrasion resistance is required

CHARCACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tin coated copper
  • Cross-linked modified ETFE insulation (single wall), color coded

TEMPERATURE RATING:

  • 150°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/32
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details