Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/28

Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel platted copper Wrapped tape PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 1000 volt APPROVALS: RoHS compliant Passes UL VW-1 flame test
Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel platted copper Wrapped tape PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 1000 volt APPROVALS: RoHS compliant Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/28 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/28
M16878 Mil-Spec Wire M16878/28
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel platted copper Wrapped tape PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 1000 volt APPROVALS: RoHS compliant Passes UL VW-1 flame test

APPLICATIONS:

  • High temperature internal electronic applications
  • PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded nickel platted copper
  • Wrapped tape PTFE insulation, color coded, .015" nom. wall

OPERATING TEMPERATURE:

  • -65°C to +260°C

VOLTAGE RATING:

  • 1000 volt

APPROVALS:

  • RoHS compliant
  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/28
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details