Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/44

Description
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/44 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/44
M22759 Mil-Spec Wire M22759/44
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Used to interconnect wire in protected harness applications

CHARCACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver coated copper
  • Cross-linked modified ETFE insulation (single wall), color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/44
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details
Blue PVC Single Wire - 56010120 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers