Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/41

Description
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper alloy Cross-linked modified ETFE insulation (dual wall), color coded AWG size 2 and larger have a dark green, aromatic polamide braid with a color code designator of 5D TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper alloy Cross-linked modified ETFE insulation (dual wall), color coded AWG size 2 and larger have a dark green, aromatic polamide braid with a color code designator of 5D TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/41 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/41
M22759 Mil-Spec Wire M22759/41
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper alloy Cross-linked modified ETFE insulation (dual wall), color coded AWG size 2 and larger have a dark green, aromatic polamide braid with a color code designator of 5D TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature airframe and avionics open harness applications

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel coated copper alloy
  • Cross-linked modified ETFE insulation (dual wall), color coded
  • AWG size 2 and larger have a dark green, aromatic polamide braid with a color code designator of 5D

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/41
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details