Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/13

Description
APPLICATIONS: High temperature, small diameter, internal electronic applications CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .006" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 250 volt APPROVALS: Passes UL VW-1 flame test
Description
APPLICATIONS: High temperature, small diameter, internal electronic applications CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .006" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 250 volt APPROVALS: Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/13 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/13
M16878 Mil-Spec Wire M16878/13
APPLICATIONS: High temperature, small diameter, internal electronic applications CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .006" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 250 volt APPROVALS: Passes UL VW-1 flame test

APPLICATIONS:

  • High temperature, small diameter, internal electronic applications

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded silver-plated copper
  • Extruded FEP insulation, color coded, .006" nom. wall

OPERATING TEMPERATURE:

  • -65°C to +200°C

VOLTAGE RATING:

  • 250 volt

APPROVALS:

  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/13
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details