Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/19

Description
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 3000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant
Description
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 3000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/19 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/19
M16878 Mil-Spec Wire M16878/19
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 3000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

APPLICATIONS:

  • Internal wiring of meters, panels, and electronic equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • PVC insulation, color coded, .031" nom. wall
  • Extruded Polyamide (Nylon) jacket

OPERATING TEMPERATURE:

  • -55°C to +105°C

VOLTAGE RATING:

  • 3000 volt

APPROVALS:

  • Passes UL VW-1 flame test
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/19
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details