Ryan Electronics Corporation Mil-Spec Wire M25038

Description
APPLICATIONS: Critical circuit aerospace applications where wires must opeate in extremely harsh enviornments, under vibration, and maintain electrical integrity for a short time under direct flame exposure during emergency conditions. CHARACTERISTICS: PRODUCT DESCRIPTION: 22 - 20 AWG: 27% nickel coated high strength copper alloy 18 - 12 AWG: 27% nickel coated copper INSULATION: Inner: Inorganic dielectric Outer: PTFE coated fiberglass barrier OPERATING TEMPERATURE: -55°C to +260°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Critical circuit aerospace applications where wires must opeate in extremely harsh enviornments, under vibration, and maintain electrical integrity for a short time under direct flame exposure during emergency conditions. CHARACTERISTICS: PRODUCT DESCRIPTION: 22 - 20 AWG: 27% nickel coated high strength copper alloy 18 - 12 AWG: 27% nickel coated copper INSULATION: Inner: Inorganic dielectric Outer: PTFE coated fiberglass barrier OPERATING TEMPERATURE: -55°C to +260°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Wire - M25038 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Wire
M25038
Mil-Spec Wire M25038
APPLICATIONS: Critical circuit aerospace applications where wires must opeate in extremely harsh enviornments, under vibration, and maintain electrical integrity for a short time under direct flame exposure during emergency conditions. CHARACTERISTICS: PRODUCT DESCRIPTION: 22 - 20 AWG: 27% nickel coated high strength copper alloy 18 - 12 AWG: 27% nickel coated copper INSULATION: Inner: Inorganic dielectric Outer: PTFE coated fiberglass barrier OPERATING TEMPERATURE: -55°C to +260°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Critical circuit aerospace applications where wires must opeate in extremely harsh enviornments, under vibration, and maintain electrical integrity for a short time under direct flame exposure during emergency conditions.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • 22 - 20 AWG: 27% nickel coated high strength copper alloy
  • 18 - 12 AWG: 27% nickel coated copper

INSULATION:

  • Inner: Inorganic dielectric
  • Outer: PTFE coated fiberglass barrier

OPERATING TEMPERATURE:

  • -55°C to +260°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M25038
Product Name Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details