Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/42

Description
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/42 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/42
M22759 Mil-Spec Wire M22759/42
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature airframe and avionics open harness applications

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel coated high strength copper alloy
  • Cross-linked modified ETFE insulation (dual wall), color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/42
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3512/050-150 - WAGO
Specs
Product Type Power Cable
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details