Ryan Electronics Corporation UL/CSA Approved Hook-up Wire THHN - THWN Wire

Description
APPLICATIONS: Used for residential / industrial / commercial lighting and power, machine tool and appliance wiring applications CHARACTERISTICS: PRODUCT DESCRIPTION: Soft drawn, bare copper PVC insulation, clear nylon jacket TEMPERATURE RATING: +75°C wet, +90°C dry VOLTAGE RATING: 600 volt APPROVALS: UL 83 | UL 1063 RoHS compliant
Description
APPLICATIONS: Used for residential / industrial / commercial lighting and power, machine tool and appliance wiring applications CHARACTERISTICS: PRODUCT DESCRIPTION: Soft drawn, bare copper PVC insulation, clear nylon jacket TEMPERATURE RATING: +75°C wet, +90°C dry VOLTAGE RATING: 600 volt APPROVALS: UL 83 | UL 1063 RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - THHN - THWN Wire - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
THHN - THWN Wire
UL/CSA Approved Hook-up Wire THHN - THWN Wire
APPLICATIONS: Used for residential / industrial / commercial lighting and power, machine tool and appliance wiring applications CHARACTERISTICS: PRODUCT DESCRIPTION: Soft drawn, bare copper PVC insulation, clear nylon jacket TEMPERATURE RATING: +75°C wet, +90°C dry VOLTAGE RATING: 600 volt APPROVALS: UL 83 | UL 1063 RoHS compliant

APPLICATIONS:

  • Used for residential / industrial / commercial lighting and power, machine tool and appliance wiring applications

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Soft drawn, bare copper
  • PVC insulation, clear nylon jacket

TEMPERATURE RATING:

  • +75°C wet, +90°C dry

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • UL 83 | UL 1063
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number THHN - THWN Wire
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-010 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details