Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/12

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/12 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/12
M22759 Mil-Spec Wire M22759/12
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel plated copper
  • Extruded PTFE insulation, color coded

TEMPERATURE RATING:

  • 260°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/12
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details