Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/22

Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver platted copper Wrapped tape PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: RoHS compliant Passes UL VW-1 flame test
Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver platted copper Wrapped tape PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: RoHS compliant Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/22 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/22
M16878 Mil-Spec Wire M16878/22
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver platted copper Wrapped tape PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: RoHS compliant Passes UL VW-1 flame test

APPLICATIONS:

  • High temperature internal electronic applications
  • PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded silver platted copper
  • Wrapped tape PTFE insulation, color coded, .015" nom. wall

OPERATING TEMPERATURE:

  • -65°C to +200°C

VOLTAGE RATING:

  • 1000 volt

APPROVALS:

  • RoHS compliant
  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/22
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3502/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers