Ryan Electronics Corporation Mil-Spec Cable M27500

Description
APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11 Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethyl ene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11 Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethyl ene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Cable - M27500 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Cable
M27500
Mil-Spec Cable M27500
APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11 Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethyl ene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Aerospace flight vehicles

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Primary conductors: M22759/11
  • Shield: Silver coated copper braid, 85% coverage
  • Jacket: Polytetrafluoroethylene (PTFE) Tape

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M27500
Product Name Mil-Spec Cable
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details