Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/46

Description
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/46 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/46
M22759 Mil-Spec Wire M22759/46
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Used to interconnect wire in protected harness applications

CHARCACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel coated high strength copper alloy
  • Cross-linked modified ETFE insulation (single wall), color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/46
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details