Ryan Electronics Corporation Mil-Spec Cable M55021

Description
This specification covers electrical cables consisting of unshielded and unjacketed, shielded, jacketed, or shielded and jacketed twisted pairs and triples, and shielded or shielded and jacketed singles. The cable is intended for internal wiring of electrical equipment for application temperatures of -40°C to 105°C /1, or -65°C to 200°C /2. Cables constructed with (PVC) insulated wires or jackets are not to be used for aerospace applications.
Description
This specification covers electrical cables consisting of unshielded and unjacketed, shielded, jacketed, or shielded and jacketed twisted pairs and triples, and shielded or shielded and jacketed singles. The cable is intended for internal wiring of electrical equipment for application temperatures of -40°C to 105°C /1, or -65°C to 200°C /2. Cables constructed with (PVC) insulated wires or jackets are not to be used for aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Cable - M55021 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Cable
M55021
Mil-Spec Cable M55021
This specification covers electrical cables consisting of unshielded and unjacketed, shielded, jacketed, or shielded and jacketed twisted pairs and triples, and shielded or shielded and jacketed singles. The cable is intended for internal wiring of electrical equipment for application temperatures of -40°C to 105°C /1, or -65°C to 200°C /2. Cables constructed with (PVC) insulated wires or jackets are not to be used for aerospace applications.

This specification covers electrical cables consisting of unshielded and unjacketed, shielded, jacketed, or shielded and jacketed twisted pairs and triples, and shielded or shielded and jacketed singles. The cable is intended for internal wiring of electrical equipment for application temperatures of -40°C to 105°C /1, or -65°C to 200°C /2. Cables constructed with (PVC) insulated wires or jackets are not to be used for aerospace applications.

Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M55021
Product Name Mil-Spec Cable
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details