Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/1

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper PTFE tapes, PTFE coated glass braid, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt MIL-W-22759/1 (M22759/1) | SAE AS22759/1 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/1-22 22 19/34 0.030 0.084 8 M22759/1-20 20 19/32 0.038 0.094 10 M22759/1-18 18 19/30 0.047 0.105 13 M22759/1-16 16 19/29 0.053 0.120 17 M22759/1-14 14 19/27 0.067 0.138 23 M22759/1-12 12 37/28 0.086 0.157 32 M22759/1-10 10 37/16 0.108 0.181 47 M22759/1-8 8 133/29 0.162 0.248 82 M22759/1-6 6 133/27 0.210 0.293 122 M22759/1-4 4 133/25 0.260 0.355 180 M22759/1-2 2 665/30 0.330 0.420 275 M22759/1-1 1 817/30 0.370 0.470 348 M22759/1-01 1/0 1045/30 0.410 0.515 429 M22759/1-02 2/0 1330/30 0.453 0.575 542 M22759/1-03 3/0 1665/30 0.520 0.640 668 M22759/1-04 4/0 2109/30 0.585 0.710 835 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/1: Twisting Spiral striping Cut & strip
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper PTFE tapes, PTFE coated glass braid, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt MIL-W-22759/1 (M22759/1) | SAE AS22759/1 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/1-22 22 19/34 0.030 0.084 8 M22759/1-20 20 19/32 0.038 0.094 10 M22759/1-18 18 19/30 0.047 0.105 13 M22759/1-16 16 19/29 0.053 0.120 17 M22759/1-14 14 19/27 0.067 0.138 23 M22759/1-12 12 37/28 0.086 0.157 32 M22759/1-10 10 37/16 0.108 0.181 47 M22759/1-8 8 133/29 0.162 0.248 82 M22759/1-6 6 133/27 0.210 0.293 122 M22759/1-4 4 133/25 0.260 0.355 180 M22759/1-2 2 665/30 0.330 0.420 275 M22759/1-1 1 817/30 0.370 0.470 348 M22759/1-01 1/0 1045/30 0.410 0.515 429 M22759/1-02 2/0 1330/30 0.453 0.575 542 M22759/1-03 3/0 1665/30 0.520 0.640 668 M22759/1-04 4/0 2109/30 0.585 0.710 835 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/1: Twisting Spiral striping Cut & strip

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/1 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/1
M22759 Mil-Spec Wire M22759/1
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper PTFE tapes, PTFE coated glass braid, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt MIL-W-22759/1 (M22759/1) | SAE AS22759/1 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/1-22 22 19/34 0.030 0.084 8 M22759/1-20 20 19/32 0.038 0.094 10 M22759/1-18 18 19/30 0.047 0.105 13 M22759/1-16 16 19/29 0.053 0.120 17 M22759/1-14 14 19/27 0.067 0.138 23 M22759/1-12 12 37/28 0.086 0.157 32 M22759/1-10 10 37/16 0.108 0.181 47 M22759/1-8 8 133/29 0.162 0.248 82 M22759/1-6 6 133/27 0.210 0.293 122 M22759/1-4 4 133/25 0.260 0.355 180 M22759/1-2 2 665/30 0.330 0.420 275 M22759/1-1 1 817/30 0.370 0.470 348 M22759/1-01 1/0 1045/30 0.410 0.515 429 M22759/1-02 2/0 1330/30 0.453 0.575 542 M22759/1-03 3/0 1665/30 0.520 0.640 668 M22759/1-04 4/0 2109/30 0.585 0.710 835 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/1: Twisting Spiral striping Cut & strip

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver coated copper
  • PTFE tapes, PTFE coated glass braid, color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt

MIL-W-22759/1 (M22759/1) | SAE AS22759/1

Mil-Spec #AWGStrandingNom. Diameter
of Conductor (in)
Nom.
O.D. (in)
Nom.
Lbs/Mft
M22759/1-222219/340.0300.0848
M22759/1-202019/320.0380.09410
M22759/1-181819/300.0470.10513
M22759/1-161619/290.0530.12017
M22759/1-141419/270.0670.13823
M22759/1-121237/280.0860.15732
M22759/1-101037/160.1080.18147
M22759/1-88133/290.1620.24882
M22759/1-66133/270.2100.293122
M22759/1-44133/250.2600.355180
M22759/1-22665/300.3300.420275
M22759/1-11817/300.3700.470348
M22759/1-011/01045/300.4100.515429
M22759/1-022/01330/300.4530.575542
M22759/1-033/01665/300.5200.640668
M22759/1-044/02109/300.5850.710835

AVAILABILITY:

  • Many specifications in stock for immediate shipment

VALUE ADDED OPTIONS FOR M22759/1:

  • Twisting
  • Spiral striping
  • Cut & strip
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/1
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3513/050-020 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details