Ryan Electronics Corporation Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS: General appliance wiring and other applications where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel plated copper Extruded PTFE insulation, color... | |
| APPLICATIONS: General appliance wiring, and where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded, .030"... | |
| APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver platted... | |
| APPLICATIONS: Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed, solid or stranded tinned copper Cross-linked Polyethylene (XLPE) insulation, color coded... | |
| APPLICATIONS: Internal wiring of appliances, coil leads, switchboard panels, lead wire for mercury lighting ballasts and power operated dispensing units where exposed to gasoline vapors, also as class B motor... | |
| APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall thickness OPERATING TEMPERATURE: UL... | |
| APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -20°C... | |
| APPLICATIONS: Internal wiring of electronic equipment such as appliances, control systems, and computers. Ideal for applications requiring excellent mechanical strength, and cut through performance CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded... | |
| APPLICATIONS: Internal wiring of electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper Semi Rigid PVC insulation, color coded, .010" nom. wall thickness OPERATING TEMPERATURE: -10°C to +80°C VOLTAGE: 300 volt... | |
| APPLICATIONS: May be found in appliances, transformers, motors, electrical heating, lighting and cooking equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, fully annealed tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded TEMPERATURE... | |
| APPLICATIONS: Motor lead, coil lead, transformer, control pannel, and appliance wiring. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed tinned copper Irradiated cross-linked polyolefin, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600... | |
| APPLICATIONS: Wiring of machine tools, control cabinents, and appliances CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded UL 1028, .045" nom wall thickness UL 1283, .060" nom wall... |