Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/16

Description
APPLICATIONS: Aerospace applications where light weight, abrasion resistance and mechanical durability are required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin plated copper Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, medium weight, color coded TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Aerospace applications where light weight, abrasion resistance and mechanical durability are required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin plated copper Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, medium weight, color coded TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/16 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/16
M22759 Mil-Spec Wire M22759/16
APPLICATIONS: Aerospace applications where light weight, abrasion resistance and mechanical durability are required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tin plated copper Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, medium weight, color coded TEMPERATURE RATING: 150°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Aerospace applications where light weight, abrasion resistance and mechanical durability are required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tin plated copper
  • Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, medium weight, color coded

TEMPERATURE RATING:

  • 150°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/16
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details