Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/6

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt MIL-W-22759/6 (M22759/6) | SAE AS22759/6 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/6-24 24 19/36 0.024 0.062 4 M22759/6-22 22 19/34 0.030 0.073 6 M22759/6-20 20 19/32 0.038 0.082 8 M22759/6-18 18 19/30 0.048 0.092 11 M22759/6-16 16 19/29 0.055 0.102 13 M22759/6-14 14 19/27 0.068 0.115 19 M22759/6-12 12 19/25 0.086 0.134 29 M22759/6-10 10 37/26 0.109 0.158 42 M22759/6-8 8 133/29 0.163 0.220 73 M22759/6-6 6 133/27 0.205 0.270 111 M22759/6-4 4 133/25 0.260 0.328 169 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/6: Twisting Spiral striping Cut & strip
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt MIL-W-22759/6 (M22759/6) | SAE AS22759/6 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/6-24 24 19/36 0.024 0.062 4 M22759/6-22 22 19/34 0.030 0.073 6 M22759/6-20 20 19/32 0.038 0.082 8 M22759/6-18 18 19/30 0.048 0.092 11 M22759/6-16 16 19/29 0.055 0.102 13 M22759/6-14 14 19/27 0.068 0.115 19 M22759/6-12 12 19/25 0.086 0.134 29 M22759/6-10 10 37/26 0.109 0.158 42 M22759/6-8 8 133/29 0.163 0.220 73 M22759/6-6 6 133/27 0.205 0.270 111 M22759/6-4 4 133/25 0.260 0.328 169 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/6: Twisting Spiral striping Cut & strip

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/6 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/6
M22759 Mil-Spec Wire M22759/6
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Mineral filled extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt MIL-W-22759/6 (M22759/6) | SAE AS22759/6 Mil-Spec # AWG Stranding Nom. Diameter of Conductor (in) Nom. O.D. (in) Nom. Lbs/Mft M22759/6-24 24 19/36 0.024 0.062 4 M22759/6-22 22 19/34 0.030 0.073 6 M22759/6-20 20 19/32 0.038 0.082 8 M22759/6-18 18 19/30 0.048 0.092 11 M22759/6-16 16 19/29 0.055 0.102 13 M22759/6-14 14 19/27 0.068 0.115 19 M22759/6-12 12 19/25 0.086 0.134 29 M22759/6-10 10 37/26 0.109 0.158 42 M22759/6-8 8 133/29 0.163 0.220 73 M22759/6-6 6 133/27 0.205 0.270 111 M22759/6-4 4 133/25 0.260 0.328 169 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M22759/6: Twisting Spiral striping Cut & strip

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required
  • Mineral filled PTFE provides excellent mechanical strength

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel plated copper
  • Mineral filled extruded PTFE insulation, color coded

TEMPERATURE RATING:

  • 260°C

VOLTAGE RATING:

  • 600 volt

MIL-W-22759/6 (M22759/6) | SAE AS22759/6

Mil-Spec #AWGStrandingNom. Diameter
of Conductor (in)
Nom.
O.D. (in)
Nom.
Lbs/Mft
M22759/6-242419/360.0240.0624
M22759/6-222219/340.0300.0736
M22759/6-202019/320.0380.0828
M22759/6-181819/300.0480.09211
M22759/6-161619/290.0550.10213
M22759/6-141419/270.0680.11519
M22759/6-121219/250.0860.13429
M22759/6-101037/260.1090.15842
M22759/6-88133/290.1630.22073
M22759/6-66133/270.2050.270111
M22759/6-44133/250.2600.328169

AVAILABILITY:

Many specifications in stock for immediate shipment

VALUE ADDED OPTIONS FOR M22759/6:

  • Twisting
  • Spiral striping
  • Cut & strip
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/6
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details