Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/45

Description
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/45 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/45
M22759 Mil-Spec Wire M22759/45
APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • Used to interconnect wire in protected harness applications

CHARCACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel coated copper
  • Cross-linked modified ETFE insulation (single wall), color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/45
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3513/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details