Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/4

Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded PTFE insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant
Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded PTFE insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/4 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/4
M16878 Mil-Spec Wire M16878/4
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded PTFE insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

APPLICATIONS:

  • High temperature internal electronic applications
  • PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded silver-plated copper
  • Extruded PTFE insulation, color coded, .010" nom. wall

OPERATING TEMPERATURE:

  • -60°C to +200°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Passes UL VW-1 flame test
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/4
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® S 712 C FRNC C1 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 to 1 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details