Ryan Electronics Corporation Mil-Spec Wire M81822

Description
APPLICATIONS: Found in computer back pannel wiring and electronic equipment, this specification is light weight and its insulation offers superior toughness. CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Type A: Solid silver plated copper Type B: Solid silver plated OFHC copper Type C: Solid silver plated copper alloy Insulation: Extruded PVDF insulation, color coded TEMPERATURE RATING: 135°C VOLTAGE RATING: 300 volt
Description
APPLICATIONS: Found in computer back pannel wiring and electronic equipment, this specification is light weight and its insulation offers superior toughness. CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Type A: Solid silver plated copper Type B: Solid silver plated OFHC copper Type C: Solid silver plated copper alloy Insulation: Extruded PVDF insulation, color coded TEMPERATURE RATING: 135°C VOLTAGE RATING: 300 volt

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Wire - M81822 - Ryan Electronics Corporation
Bristol, CT, USA
Mil-Spec Wire
M81822
Mil-Spec Wire M81822
APPLICATIONS: Found in computer back pannel wiring and electronic equipment, this specification is light weight and its insulation offers superior toughness. CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Type A: Solid silver plated copper Type B: Solid silver plated OFHC copper Type C: Solid silver plated copper alloy Insulation: Extruded PVDF insulation, color coded TEMPERATURE RATING: 135°C VOLTAGE RATING: 300 volt

APPLICATIONS:

Found in computer back pannel wiring and electronic equipment, this specification is light weight and its insulation offers superior toughness.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

Conductor:

  • Type A: Solid silver plated copper
  • Type B: Solid silver plated OFHC copper
  • Type C: Solid silver plated copper alloy

Insulation:

  • Extruded PVDF insulation, color coded

TEMPERATURE RATING:

  • 135°C

VOLTAGE RATING:

  • 300 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M81822
Product Name Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details