Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/10

Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 1000 volt
Description
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 1000 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/10 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/10
M22759 Mil-Spec Wire M22759/10
APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 1000 volt

APPLICATIONS:

  • High temperature applications such as aircraft engines and where increased abrasion resistance is required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded nickel plated copper
  • Extruded PTFE insulation, color coded

TEMPERATURE RATING:

  • 260°C

VOLTAGE RATING:

  • 1000 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/10
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3512/050-150 - WAGO
Specs
Product Type Power Cable
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details